NPFC - MIL-S-13949/5
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GH (WOVEN E-GLASS REINFORCEMENT, MAJORITY POLYFUNCTIONAL EPOXY RESIN, HOT STRENGTH RETENTION, FLAME RESISTANT, METAL CLAD OR UNCLAD)
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 6 August 1993 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-S-13949.
Document History
November 30, 1998
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GH (WOVEN E-GLASS REINFORCEMENT, MAJORITY POLYFUNCTIONAL EPOXY RESIN, HOT STRENGTH RETENTION, FLAME RESISTANT, METAL CLAD OR UNCLAD)
A description is not available for this item.
August 1, 1997
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GH (WOVEN E-GLASS REINFORCEMENT, MAJORITY POLYFUNCTIONAL EPOXY RESIN, HOT STRENGTH RETENTION, FLAME RESISTANT, METAL CLAD OR UNCLAD)
A description is not available for this item.
MIL-S-13949/5
August 6, 1993
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GH (WOVEN E-GLASS REINFORCEMENT, MAJORITY POLYFUNCTIONAL EPOXY RESIN, HOT STRENGTH RETENTION, FLAME RESISTANT, METAL CLAD OR UNCLAD)
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification...
March 28, 1989
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GH (WOVEN E-GLASS REINFORCEMENT, MAJORITY POLYFUNCTIONAL EPOXY RESIN, HOT STRENGTH RETENTION, FLAME RESISTANT, METAL CLAD OR UNCLAD)
A description is not available for this item.
February 11, 1987
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GH (WOVEN E-GLASS REINFORCEMENT, MAJORITY POLYFUNCTIONAL EPOXY RESIN, HOT STRENGTH RETENTION, FLAME RESISTANT, METAL CLAD OR UNCLAD)
A description is not available for this item.
March 14, 1983
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GH (WOVEN E-GLASS REINFORCEMENT, MAJORITY POLYFUNCTIONAL EPOXY RESIN, HOT STRENGTH RETENTION, FLAME RESISTANT, METAL CLAD OR UNCLAD)
A description is not available for this item.
March 10, 1981
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GH (WOVEN E-GLASS REINFORCEMENT, MAJORITY POLYFUNCTIONAL EPOXY RESIN, HOT STRENGTH RETENTION, FLAME RESISTANT, METAL CLAD OR UNCLAD)
A description is not available for this item.
July 15, 1971
SHEET, PRINTED WIRING BOARD, LAMINATED, BASE MATERIAL GH (WOVEN E-GLASS REINFORCEMENT, MAJORITY POLYFUNCTIONAL EPOXY RESIN, HOT STRENGTH RETENTION, FLAME RESISTANT, METAL CLAD OR UNCLAD)
A description is not available for this item.