DS/EN 60269-4-1+Corr.

Low-voltage fuses - Part 4-1: Supplementary requirements for fuse-links for the protection of semiconductor devices - Sections I to III: Examples of types of standardized fuse-links

inactive, Most Current
Organization: DS
Publication Date: 7 April 2003
Status: inactive
Page Count: 26
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

Fuse-links for the protection of semiconductor devices according to the following sections shall comply with all subclauses of: IEC 60269-1: Low-voltage fuses - Part 1: General requirements; and IEC 60269-4: Low-voltage fuses - Part 4: Supplementary requirements for fuse-links for the protection of semiconductor devices and shall comply with the requirements laid down in the relevant sections. This standard is devided into three sections, each dealing with specific examples of standardized dimensions. Section I: Fuse-links having bolted connectons Type A Type B Type C Section II: Fuse-links with flush end connections Type A Type B Section III: Fuse-links with cylindrical contact caps Type A This standard covers dimensional systems but does not standardize characteristics.

Document History

DS/EN 60269-4-1+Corr.
April 7, 2003
Low-voltage fuses - Part 4-1: Supplementary requirements for fuse-links for the protection of semiconductor devices - Sections I to III: Examples of types of standardized fuse-links
Fuse-links for the protection of semiconductor devices according to the following sections shall comply with all subclauses of: IEC 60269-1: Low-voltage fuses - Part 1: General requirements; and IEC...
Advertisement