DS/EN 61300-2-39

Fibre optic interconnection devices and passive components - Basic test and measurement procedures - Part 2-39: Tests - Susceptibility to external magnetic fields

inactive, Most Current
Organization: DS
Publication Date: 22 October 1997
Status: inactive
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 1300 describes the test to measure a component's susceptibility to a change in optical performance when an external magnetic field is exerted on it.

Document History

DS/EN 61300-2-39
October 22, 1997
Fibre optic interconnection devices and passive components - Basic test and measurement procedures - Part 2-39: Tests - Susceptibility to external magnetic fields
This part of IEC 1300 describes the test to measure a component's susceptibility to a change in optical performance when an external magnetic field is exerted on it.
Advertisement