ISO 3511-2

Process Measurement Control Functions and Instrumentation - Symbolic Representation - Part 2: Extension of Basic Requirements First Edition

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1984
Status: active
Page Count: 10
ICS Code (Graphical symbols for use on mechanical engineering and construction drawings, diagrams, plans, maps and in relevant technical product documentation): 01.080.30
ICS Code (Industrial process measurement and control): 25.040.40
scope:

Scope and field of application

This part of ISO 3511 is an extension of part 1, which is limited to identification of instrument functions.

This part of ISO 3511 includes additional symbols and is intended for the communication of measurement and control functions among instrument specialists and other engineers involved with vessels, piping, layout design and operation.

The symbols are used on piping and instrumentation diagrams and engineering line diagrams.

Document History

ISO 3511-2
January 1, 1984
Process Measurement Control Functions and Instrumentation - Symbolic Representation - Part 2: Extension of Basic Requirements First Edition
Scope and field of application This part of ISO 3511 is an extension of part 1, which is limited to identification of instrument functions. This part of ISO 3511 includes additional symbols and is...

References

Advertisement