FORD - WSK-M11P47-A6

PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 1.0 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 13 October 2003
Status: inactive
Page Count: 9
scope:

1. SCOPE

These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:

Document History

July 30, 2019
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 1.0 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-M11P47-A1: Two component...
November 27, 2018
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 1.0 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-M11P47-A1: Two component...
June 24, 2014
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 1.0 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
May 8, 2012
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 1.0 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-M11P47-A1: Two component...
August 29, 2007
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 1.0 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-M11P47-A1: Two component...
February 12, 2007
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 1.0 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows: WSK-M11P47-A1: Two component...
WSK-M11P47-A6
October 13, 2003
PERFORMANCE, STRUCTURAL ADHESIVE, 0.1 - 1.0 mm GAP ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance requirements for solvent free, epoxy resin and epoxy/PVC blend based, structural metal-to-metal adhesives as follows:

References

Advertisement