TIA/EIA-526-7
OFSTP-7 Measurement of Optical Power Loss of Installed Single-Mode Fiber Cable Plant
inactive
| Organization: | TIA |
| Publication Date: | 1 August 1998 |
| Status: | inactive |
| Page Count: | 15 |
Document History
July 29, 2015
Measurement of Optical Power Loss of Installed Single-Mode Fiber Cable Plant, Adoption of IEC 61280-4-2 edition 2: Fibre-Optic Communications Subsystem Test Procedures – Part 4-2: Installed Cable Plant – Single-Mode Attenuation and Optical Return Loss Measurement
This part of IEC 61280 is applicable to the measurement of attenuation and optical return loss of installed optical fibre cable plant using single-mode fibre. This cable plant can include single-mode...
July 29, 2015
Measurement of Optical Power Loss of Installed Single-Mode Fiber Cable Plant, Adoption of IEC 61280-4-2 edition 2: Fibre-Optic Communications Subsystem Test Procedures – Part 4-2: Installed Cable Plant – Single-Mode Attenuation and Optical Return Loss Measurement
This part of IEC 61280 is applicable to the measurement of attenuation and optical return loss of installed optical fibre cable plant using single-mode fibre. This cable plant can include single-mode...
February 1, 2002
OFSTP-7 Measurement of Optical Power Loss of Installed Single-Mode Fiber Cable Plant
This procedure can be used to measure the optical loss between any two passively-connected points, including end terminations, of a single-mode optical fiber cable plant. The optical fiber cable...
February 1, 2002
OFSTP-7 Measurement of Optical Power Loss of Installed Single-Mode Fiber Cable Plant
This procedure can be used to measure the optical loss between any two passively-connected points, including end terminations, of a single-mode optical fiber cable piant. The optical fiber cable...
TIA/EIA-526-7
August 1, 1998
OFSTP-7 Measurement of Optical Power Loss of Installed Single-Mode Fiber Cable Plant
A description is not available for this item.