DS/IEC 597-1

Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 1: Electrical and mechanical characteristics

inactive, Most Current
Organization: DS
Publication Date: 1 January 1978
Status: inactive
ICS Code (Aerials): 33.120.40
scope:

Covers linearly polarized receiving aerials for domestic use, in the frequency range 30 MHz to 1 GHz. Specifies the essentional and mechanical properties of aerieals for the reception of sound and television broadcasting. Gives terminology specific to these types of aerials.

Document History

DS/IEC 597-1
January 1, 1978
Aerials for the reception of sound and television broadcasting in the frequency range 30 MHz to 1 GHz - Part 1: Electrical and mechanical characteristics
Covers linearly polarized receiving aerials for domestic use, in the frequency range 30 MHz to 1 GHz. Specifies the essentional and mechanical properties of aerieals for the reception of sound and...
Advertisement