IEEE C95.2

Radio-Frequency Energy and Current-Flow Symbols

inactive
Buy Now
Organization: IEEE
Publication Date: 16 September 1999
Status: inactive
Page Count: 24
scope:

This standard defines the design of symbols denoting the incidence of radio-frequency (RF) electromagnetic energy in the frequency range from 3 kHz to 300 GHz. The standard also defines the use of these symbols in signs and labels intended to warn workers or the public of the presence of potentially hazardous levels of RF energy and other hazards that may arise from RF energy, such as RF induced currents, shocks, or burns. Guidance on the application and placement of these signs in operational settings is not within the scope of this document.

Document History

September 27, 2018
Radio-Frequency Energy and Current-Flow Symbols
This standard specifies the design of symbols denoting the incidence of radio-frequency (RF) electromagnetic energy in the frequency range from 3 kHz to 300 GHz. The standard also specifies the use...
September 16, 1999
Radio-Frequency Energy and Current-Flow Symbols
A description is not available for this item.
IEEE C95.2
September 16, 1999
Radio-Frequency Energy and Current-Flow Symbols
This standard defines the design of symbols denoting the incidence of radio-frequency (RF) electromagnetic energy in the frequency range from 3 kHz to 300 GHz. The standard also defines the use of...
January 1, 1982
Radio Frequency Radiation Hazard Warning Symbol
A description is not available for this item.

References

Advertisement