FORD ESB-M1P56-A

PLATING, BLACK OR LOW GLOSS BLACK DECORATIVE - ZINC DIE CASTING - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 9 May 2006
Status: inactive
Page Count: 5
scope:

These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and bright and/or black chromium for the decoration and protection of zinc die cast surfaces.

Document History

FORD ESB-M1P56-A
May 9, 2006
PLATING, BLACK OR LOW GLOSS BLACK DECORATIVE - ZINC DIE CASTING - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and bright and/or black chromium for the decoration and protection...
July 29, 2003
PLATING, BLACK OR LOW GLOSS BLACK DECORATIVE - ZINC DIE CASTING - SPECIAL EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and bright and/or black chromium for the decoration and...
November 14, 1978
PLATING, BLACK OR LOW GLOSS BLACK DECORATIVE-, ZINC DIE CASTING - SPECIAL EXTERIOR
1. SCOPE This specification defines performance requirements for finished coatings of electrodeposited copper, bright or low gloss nickel, and bright and/or black chromium for the decoration and...

References

Advertisement