IEC 60705

Household microwave ovens – Methods for measuring performance

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2004
Status: inactive
Page Count: 78
ICS Code (Cooking ranges, working tables, ovens and similar appliances): 97.040.20
scope:

This International Standard applies to microwave ovens for household use. It also applies to combination microwave ovens.

This standard defines the main performance characteristics of household microwave ovens which are of interest to the user and specifies methods for measuring these characteristics.

NOTE 1   This standard does not deal with:

- ovens which cannot accept a load having a diameter of ≥200 mm;

- safety requirements (see IEC 60335-2-25 [I]* and IEC 60335-2-90 [2]).

NOTE 2   This standard does not apply to ovens incorporating conventional heating means only (see IEC 60350) [3].

* Figures in square brackets refer to the bibliography given in annex C.

Document History

May 1, 2018
Household microwave ovens – Methods for measuring performance
This document applies to microwave ovens for household use. It also applies to microwave ovens with grills and combination microwave ovens. This document defines the main performance characteristics...
May 1, 2018
AMENDMENT 2 Household microwave ovens – Methods for measuring performance
A description is not available for this item.
June 1, 2014
Household microwave ovens – Methods for measuring performance
This International Standard applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household...
June 1, 2014
Household microwave ovens – Methods for measuring performance
– microwave ovens which cannot accept a load having a diameter of ≥ 200 mm or a height of ≥ 120 mm;
April 1, 2010
Household microwave ovens – Methods for measuring performance
This International Standard applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household...
March 1, 2006
Household microwave ovens – Methods for measuring performance
This International Standard applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household...
IEC 60705
November 1, 2004
Household microwave ovens – Methods for measuring performance
This International Standard applies to microwave ovens for household use. It also applies to combination microwave ovens. This standard defines the main performance characteristics of household...
November 1, 2004
Household microwave ovens – Methods for measuring performance
A description is not available for this item.
April 1, 1999
Household Microwave Ovens - Methods for Measuring Performance
A description is not available for this item.
April 1, 1999
Household Microwave Ovens - Methods for Measuring Performance
A description is not available for this item.
January 1, 1988
Methods for Measuring the Performance of Microwave Ovens for Household and Similar Purposes (Amendment 1-1993) (Amendment 2-1993) (CENELEC EN 60705: 1995)
A description is not available for this item.

References

Advertisement