ISO 12567-1

Thermal Performance of Windows and Doors - Determination of Thermal Transmittance by Hot Box Method - Part 1: Complete Windows and Doors

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2000
Status: inactive
Page Count: 47
ICS Code (Thermal insulation of buildings): 91.120.10
ICS Code (Doors and windows): 91.060.50

Document History

November 1, 2010
Thermal performance of windows and doors — Determination of thermal transmittance by the hot-box method — Part 1: Complete windows and doors TECHNICAL CORRIGENDUM 1
This part of ISO 12567 specifies a method to measure the thermal transmittance of a door or window system. It is applicable to all effects of frames, sashes, shutters, blinds, screens, panels, door...
July 1, 2010
Thermal performance of windows and doors - Determination of thermal transmittance by the hot-box method - Part 1: Complete windows and doors
This part of ISO 12567 specifies a method to measure the thermal transmittance of a door or window system. It is applicable to all effects of frames, sashes, shutters, blinds, screens, panels, door...
ISO 12567-1
September 1, 2000
Thermal Performance of Windows and Doors - Determination of Thermal Transmittance by Hot Box Method - Part 1: Complete Windows and Doors
A description is not available for this item.

References

Advertisement