DLA - SMD-5962-86709 REV D

MICROCIRCUIT, DIGITAL, BIPOLAR, MEMORY, 16 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 14 July 1992
Status: inactive
Page Count: 16
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 82S105 16 × 48 × 8, field programmable, logic sequencer, (FPLS) 02 82S105 16 × 48 × 8, field programmable, logic sequencer, (FPLS)

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X D-10 (28-lead, 1.490" × 0.610" × 0.232"), dual-in-line package Y F-11 (28-lead, 0.740" × 0.380" × 0.090"), flat package 3 C-4 (28-terminal, 0.460" × 0.460" × 0.100"), square chip carrier package

Supply voltage - - - - - - - - - - - - - - - - - - - 7.0 V dc maximum Input voltage - - - - - - - - - - - - - - - - - - - 10.0 V dc maximum during programming and 5.5 V dc maximum during operation. Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation 1/- - - - - - - - - - - 1.018 W Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (ΘJC): Cases X, Y, and 3 - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +150°C Output sink current 2/ - - - - - - - - - - - - - - 100 mA

Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

May 1, 2017
MICROCIRCUIT, DIGITAL, BIPOLAR, MEMORY, 16 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 25, 2008
MICROCIRCUIT, DIGITAL, BIPOLAR, MEMORY, 16 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 4, 2002
MICROCIRCUIT, DIGITAL, BIPOLAR, MEMORY, 16 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86709 REV D
July 14, 1992
MICROCIRCUIT, DIGITAL, BIPOLAR, MEMORY, 16 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 13, 1989
MICROCIRCUIT, DIGITAL, BIPOLAR, MEMORY, 16 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER, MONOLITHIC SILICON
A description is not available for this item.
June 23, 1988
MICROCIRCUIT, DIGITAL, BIPOLAR, MEMORY, 16 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER, MONOLITHIC SILICON
A description is not available for this item.
June 22, 1987
MICROCIRCUIT, DIGITAL, BIPOLAR, MEMORY, 16 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER, MONOLITHIC SILICON
A description is not available for this item.
August 8, 1986
MICROCIRCUIT, DIGITAL, BIPOLAR, MEMORY, 16 X 48 X 8 FIELD PROGRAMMABLE LOGIC SEQUENCER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement