ETSI - PRETS 300 581-2

European Digital Cellular Telecommunications System; Half Rate Speech Part 2: Half Rate Speech Transcoding (GSM 06.20)

inactive
Organization: ETSI
Publication Date: 1 January 1995
Status: inactive
Page Count: 50
scope:

This European Telecommunications Standard (ETS) specifies the speech codec to be used for the GSM half rate channel. It also specifies the test methods to be used to verify that the codec implementation complies with this ETS.

The requirements are mandatory for the codec to be used either in GSM Mobile Stations (MS)s or Base Station Systems (BSS)s that utilise the half rate GSM speech traffic channel.

Document History

May 1, 1998
Digital Cellular Telecommunications System (Phase 2); Half Rate Speech; Part 2: Half Rate Speech Transcoding
A description is not available for this item.
December 1, 1997
Digital Cellular Telecommunications System (Phase 2); Half Rate Speech; Part 2: Half Rate Speech Transcoding
This European Telecommunications Standard (ETS) specifies the speech codec to be used for the GSM half rate channel. It also specifies the test methods to be used to verify that the codec...
January 1, 1995
European Digital Cellular Telecommunications System; Half Rate Speech Part 2: Half Rate Speech Transcoding
This European Telecommunications Standard (ETS) specifies the speech codec to be used for the GSM half rate channel. It also specifies the test methods to be used to verify that the codec...
January 1, 1995
European Digital Cellular Telecommunications System; Half Rate Speech Part 2: Half Rate Speech Transcoding (GSM 06.02)
This European Telecommunications Standard (ETS) specifies the speech codec to be used for the GSM half rate channel. It also specifies the test methods to be used to verify that the codec...
PRETS 300 581-2
January 1, 1995
European Digital Cellular Telecommunications System; Half Rate Speech Part 2: Half Rate Speech Transcoding (GSM 06.20)
This European Telecommunications Standard (ETS) specifies the speech codec to be used for the GSM half rate channel. It also specifies the test methods to be used to verify that the codec...

References

Advertisement