ASTM International - ASTM D2106-00
Standard Test Methods for Determination of Amine Acid Acceptance (Alkalinity) of Halogenated Organic Solvents
| Organization: | ASTM International |
| Publication Date: | 10 June 2000 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Halogenated hydrocarbons): | 71.080.20 |
scope:
1.1 These test methods, where applicable, cover the determination of the acid acceptance of halogenated organic solvents due to the presence therein of an organic amine titratable by standard acid. These test methods are suitable for samples of 0.001 to 0.02 weight percent alkalinity as NaOH. Two test methods are covered as follows:
1.1.1 Test Method A -pH Method, and
1.1.2 Test Method B -Indicator Method.
1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History