NPFC - MIL-H-85800/1
HOSE ASSEMBLIES, POLYTETRAFLUOROETHYLENE, ARAMID FIBER REINFORCED, 5000 AND 8000 PSI, DESIGN STANDARD FOR STYLE STRAIGHT TO STRAIGHT
| Organization: | NPFC |
| Publication Date: | 16 May 1988 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification is approved for use within the Naval Air Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.
The complete requirements for acquiring the hose assemblies designed herein shall consist of this document and the latest issue in effect of specification MIL-H-85800. TABLE I. HOSE DIMENSIONS AND DESIGN DATA
DASH HOSE THREAD T A B C D ID OD HOSE
NO SIZE PER MIL-S-8879 MAX DIA HEX HEX MIN MAX WT
MIN MAX
LBS/IN
--------------------
Document History