DS/EN 301276-3 V1.1.1
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; Modification procedures for sustainable cell rate parameters; Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user
| Organization: | DS |
| Publication Date: | 15 January 2002 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document specifies the user Test Suite Structure and Test Purposes (TSS&TP) for the T B reference point or coincident S B and T B reference point (as defined in ITU-T Recommendation I.413 [5]) of implementations conforming to the standards for the signalling user-network layer 3 specification for modification procedures for sustainable cell rate parameters of the Digital Subscriber Signalling System No. 2 (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN), EN 301 276-1 [3]. A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document.
Document History