CGSB - CAN/CGSB-3.511-2005

Oxygenated Unleaded Automotive Gasoline Containing Ethanol

inactive
Organization: CGSB
Publication Date: 1 September 2005
Status: inactive
Page Count: 22
ICS Code (Liquid fuels): 75.160.20
scope:

This standard applies to four grades of oxygenated gasoline to which no lead or phosphorus compounds have been added, and in which the oxygenate consists essentially of ethanol. They are intended for use in spark ignition engines under a wide range of climatic conditions.

Some fuel systems may not be compatible with fuel produced to this standard. Users are advised to consult the motor vehicle owner's manual or the equipment manufacturer.

Oxygenated gasoline containing ethanol, when being used under conditions of high load and high speed, can exhibit a lower antiknock performance than gasoline of equivalent antiknock index as specified in CANKGSB-3.5.

Federal, provincial and territorial regulations control some parameters included in this standard. Where such regulations establish more restrictive limits than those given in this standard, the regulated limits take precedence.

The testing and evaluation of a product against this standard may require the use of materials and/or equipment that could be hazardous. This document does not purport to address all the safety aspects associated with its use. Anyone using this standard has the responsibility to consult the appropriate authorities and to establish appropriate health and safety practices in conjunction with any applicable regulatory requirements prior to its use.

Document History

October 1, 2021
Oxygenated automotive gasoline containing ethanol (E1-E10 and E11-E15)
A description is not available for this item.
October 1, 2021
Oxygenated automotive gasoline containing ethanol (E1-E10 and E11-E15)
A description is not available for this item.
January 1, 2017
Oxygenated automotive gasoline containing ethanol (E1-E10)
A description is not available for this item.
Oxygenated automotive gasoline containing ethanol (E1-E10)
A description is not available for this item.
May 1, 2016
Oxygenated Automotive Gasoline Containing Ethanol (E1–E10)
A description is not available for this item.
Oxygenated Automotive Gasoline Containing Ethanol (E1–E10)
A description is not available for this item.
January 1, 2012
Oxygenated Automotive Gasoline Containing Ethanol (E1-E10)
This standard applies to four grades of oxygenated gasoline to which no lead or phosphorus compounds have been added, and in which the oxygenate consists essentially of ethanol. They are intended for...
December 1, 2011
Oxygenated Automotive Gasoline Containing Ethanol (E1–E10)
This standard applies to four grades of oxygenated gasoline to which no lead or phosphorus compounds have been added, and in which the oxygenate consists essentially of ethanol. They are intended for...
Oxygenated Unleaded Automotive Gasoline Containing Ethanol
This standard is not intended to apply to the mixing of oxygenated gasolines and gasolines either at the point of retail sale or after the point of retail sale. * Renumber the old par. 1.2 to 1.5 as...
CAN/CGSB-3.511-2005
September 1, 2005
Oxygenated Unleaded Automotive Gasoline Containing Ethanol
This standard applies to four grades of oxygenated gasoline to which no lead or phosphorus compounds have been added, and in which the oxygenate consists essentially of ethanol. They are intended for...
September 1, 1993
Oxygenated Unleaded Automotive Gasoline Containing Ethanol
A description is not available for this item.
Oxygenated Unleaded Automotive Gasoline Containing Ethanol; Amendment No. 2 July 1996 Incorporates Amendment No. 1, Amendment No. 3 August 1996 Incorporates Amendment No. 2
A description is not available for this item.

References

Advertisement