NEMA ICS 61800-2

Adjustable Speed Electrical Power Drive Systems Part 2: General requirementsRating specifications for low voltage adjustable frequency a.c. power drive systems

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2005
Status: active
Page Count: 107
scope:

This part of IEC 61800 applies to general purpose adjustable speed a.c. drive systems which include power conversion, control equipment, and also an a.c. motor or motors. Excluded are traction and electrical vehicle drives.

It applies to systems connected to line voltages up to 1 kV a.c., 50 Hz or 60 Hz, and load side frequency up to 600 Hz.

EMC aspects are covered in IEC 61800-3.

US NOTE-EMC Immunity and Emission requirements of IEC 61800-3 are not applicable within the U.S.

This part of IEC 61800 gives the characteristics of the converters and their relationship with the complete a.c. drive system. It also states their performance requirements with respect to ratings, normal operating conditions, overload conditions, surge withstand capabilities, stability, protection, a.c. line earthing, and testing. Furthermore, it deals with application guidelines, such as control strategies, diagnostics, and topologies.

This part of IEC 61800 is intended to define a complete a.c. PDS in terms of its performance and not in terms of individual subsystem functional units.

Document History

NEMA ICS 61800-2
January 1, 2005
Adjustable Speed Electrical Power Drive Systems Part 2: General requirementsRating specifications for low voltage adjustable frequency a.c. power drive systems
This part of IEC 61800 applies to general purpose adjustable speed a.c. drive systems which include power conversion, control equipment, and also an a.c. motor or motors. Excluded are traction and...

References

Advertisement