DLA - SMD-5962-90995 REV A
MICROCIRCUIT, LINEAR, 12-BIT A/D CONVERTER, HYBRID
| Organization: | DLA |
| Publication Date: | 10 August 1993 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with MIL-M-38534. Two product assurance classes, military high reliability (device class H) and space application (device class K) and choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes H and K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 CLC925B 12-bit A/D converter
This device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X See figure 1, (40-lead, 2.115" × 1.100" × .252"), dual-in-line package
The lead finish shall be as specified in MIL-H-38534 for classes H and K. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltages: +VCC - - - - - - - - - - - - - - - - - - - - - +7.0 V dc +V1 - - - - - - - - - - - - - - - - - - - - - +18.0 V dc −VEE - - - - - - - - - - - - - - - - - - - - - −7.0 V dc Analog input voltage range - - - - - - - - - - - −VEE to +VCC Gain and offset adjust voltage range - - - - - - −VEE to VCC CONVERT and [O bar][E bar] input voltage range - - - - - - - 0 V to +VCC Output short circuit duration Cone pin to GND) - Infinite Differential voltage between any 2 GNDs - - - - 200 mV VREF output current - - - - - - - - - - - - - - 20 mA Power dissipation (PD) - - - - - - - - - - - - - 4.2 W Thermal resistance (case to ambient): (θCA, still air) - - - - - - - - - - - - - - - 16°C/W (θCA, 500 LFPM air flow) - - - - - - - - - - - 7°C/W Junction temperature (TJ) - - - - - - - - - - - +175°C Junction-case temperature rise - - - - - - - - 16°C Storage temperature- - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - +300°C
Supply voltages: +VCC - - - - - - - - - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc +V1 - - - - - - - - - - - - - - - - - - - - - +14.25 V dc to +15.75 V dc −VEE - - - - - - - - - - - - - - - - - - - - - −4.94 V dc to −5.46 V dc Analog input voltage - - - - - - - - - - - - - - 2 VP-P (within ±2 V) Digital input voltage range - - - - - - - - - - 0 V to +VCC Differential input voltage between any 2 GNDs - 10 mV VREF output current - - - - - - - - - - - - - - 2 mA Minimum CONVERT pulse width high (tPWH) - - - - 30 ns Minimum CONVERT pulse width low (tPWL) - - - - - 40 ns Case operating temperature range (TC) - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Document History