DLA - SMD-5962-90522

MICROCIRCUIT, LINEAR, DUAL PERIPHERAL DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 16 January 1990
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 DS1632 Dual NAND peripheral driver, CMOS compatible open collector

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline G A-1 (8-lead, .370" × .185"), can package P D-4 (8-lead, (.405" × .310" × .200"), dual-in-line package

Supply voltage (VCC) - - - - - - - - - - - - - - - - 16 V dc Input voltage range(VIN) - - - - - - - - - - - - - - −0.3 V dc to VCC + 0.3 V dc Output voltage - - - - - - - - - - - - - - - - - - - 56 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation: 1/ Case G - - - - - - - - - - - - - - - - - - - - - - 787 mW Case P - - - - - - - - - - - - - - - - - - - - - - 1133 mW Lead temperature (soldering, 10 seconds) - - - - - - +260°C Thermal resistance, junction-to-case (θJC):- - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - +175°C

Case operating temperature range (TA)- - - - - - - - −55°C to +125°C Operating supply voltage range (VCC) - - - - - - - - 4.5 V dc to 15 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 14, 2020
MICROCIRCUIT, LINEAR, DUAL PERIPHERAL DRIVER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
January 9, 2015
MICROCIRCUIT, LINEAR, DUAL PERIPHERAL DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 21, 2002
MICROCIRCUIT, LINEAR, DUAL PERIPHERAL DRIVER, MONOLITHIC SILICON
A description is not available for this item.
February 1, 2002
MICROCIRCUIT, LINEAR, DUAL PERIPHERAL DRIVER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90522
January 16, 1990
MICROCIRCUIT, LINEAR, DUAL PERIPHERAL DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement