DS/EN 300086-2 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Land Mobile Service; Radio equipment with an internal or external RF connector intended primarily for analogue speech; Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&T TE Directive

active
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document applies to angle modulation systems for use in the land mobile service, operating on radio frequencies between 30 MHz and 1 000 MHz, with channel separations of 12,5 kHz, 20 kHz and 25 kHz, and is intended primarily for analogue speech. In the present document different requirements are given for the different radio requency bands, channel separations, environmental conditions and types of equipment, where appropriate.

Document History

October 10, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Land Mobile Service; Radio equipment with an internal or external RF connector intended primarily for analogue speech; Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&TTE Directive
The present document covers the technical requirements for radio transmitters and receivers used in stations in the Private Mobile Radio (PMR) service. It applies to use in the land mobile service,...
DS/EN 300086-2 V1.1.1
August 15, 2001
Electromagnetic compatibility and Radio spectrum Matters (ERM); Land Mobile Service; Radio equipment with an internal or external RF connector intended primarily for analogue speech; Part 2: Harmonized EN covering essential requirements under article 3.2 of the R&T TE Directive
The present document applies to angle modulation systems for use in the land mobile service, operating on radio frequencies between 30 MHz and 1 000 MHz, with channel separations of 12,5 kHz, 20 kHz...
Advertisement