DLA - SMD-5962-87705 REV A

MICROCIRCUITS, BIPOLAR, VMEBUS CONTROLLER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 8 August 1990
Status: inactive
Page Count: 29
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.l of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 68172 VMEbus controller (BUSCON)

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline X D-10 (28-lead 1.490" × .610" × .232") dual-in-line package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - 1.4 W Lead temperature (soldering, 5 seconds) - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - - - 20°C/W Thermal resistance, junction-to-ambient (θJA) - - - - 50°C/W

Supply voltage: VCC - - - - - - - - - - - - - - - - - - - - - - - - 4.75 V dc to 5.25 V dc VSS - - - - - - - - - - - - - - - - - - - - - - - - 0 V High level input voltage (logic inputs) (VIH) - - - - 2.0 V to VCC Low level input voltage (logic inputs) (VIL) - - - - - GND to 0.8 V dc Minimum. high level output voltage - - - - - - - - - - 2.7 V dc Maximum low level output voltage - - - - - - - - - - - 0.5 V dc Frequency of operation - - - - - - - - - - - - - - - - 25 MHz Case operating temperature range (TC) - - - - - - - - −55°C to +125°C.

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

June 11, 2021
MICROCIRCUIT, BIPOLAR, VMEbus CONTROLLER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
November 21, 2005
MICROCIRCUITS, BIPOLAR, VMEBUS CONTROLLER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87705 REV A
August 8, 1990
MICROCIRCUITS, BIPOLAR, VMEBUS CONTROLLER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.l of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
August 26, 1987
MICROCIRCUITS, BIPOLAR, VMEBUS CONTROLLER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement