DS/EN ISP 10613-2
Information technology - International Standardized Profile RA - Relaying the Connectionless-mode Network Service - Part 2: LAN subnetwork-dependent, media-independent requirements
inactive, Most Current
| Organization: | DS |
| Publication Date: | 14 February 1996 |
| Status: | inactive |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This ISP is applicable to interworking units concerned with operating in the Open Systems Interconnection (OSI) environment. This part of the ISP specifies subnetwork-type dependent requirements applicable to an interworking unit attached to a LAN and using the ISO 8802-2 LLC type 1 protocol, irrespective of the LAN medium.
Document History
DS/EN ISP 10613-2
February 14, 1996
Information technology - International Standardized Profile RA - Relaying the Connectionless-mode Network Service - Part 2: LAN subnetwork-dependent, media-independent requirements
This ISP is applicable to interworking units concerned with operating in the Open Systems Interconnection (OSI) environment. This part of the ISP specifies subnetwork-type dependent requirements...