DS/ISO 9067

Information processing systems - Data communication - Automatic fault isolation procedures using test loops

inactive, Most Current
Organization: DS
Publication Date: 29 November 1990
Status: inactive
ICS Code (Physical layer): 35.100.10
scope:

The standard describes fault isolation procedures using test loops and applies to DTEs which are connected to DCEs with the automatic test loop facility, standardized in the V-series or X-series CCITT Recommendations.

Document History

DS/ISO 9067
November 29, 1990
Information processing systems - Data communication - Automatic fault isolation procedures using test loops
The standard describes fault isolation procedures using test loops and applies to DTEs which are connected to DCEs with the automatic test loop facility, standardized in the V-series or X-series...
Advertisement