DLA - SMD-5962-90565 REV A

MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL QUAD 2-INPUT NAND 30 0HM LINE DRIVER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 22 November 1991
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54F3037 Quad 2-input NAND 30 ohm line driver

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package F F-2 (16-lead, .440" × .285" × .085"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input voltage range - - - - - - - - - - - - - - - - - - - - −0.5 V dc minimum to +7.0 V dc maximum Input current range - - - - - - - - - - - - - - - - - - - - −30 to +5 mA Voltage applied to output in HIGH output state range - - - - −0.5 V to +VCC Current applied to output in LOW output state - - - - - - - 320 mA Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - - - - 220 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - - +300 C Thermal resistance, junction-to-case - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - -- - +175°C

Supply voltage range (VCC - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum HIGH level input voltage (VIH) - - - - - - - - - - 2.0 V dc Maximum LOW level input voltage (VIL) - - - - - - - - - - 0.8 V dc Input clamp current (IIK) - - - - - - - - - - - - - - - - −18 mA HIGH level output current (IOH) - - - - - - - - - - - - - −67 mA LOW level output current (IOL) - - - - - - - - - - - - - 160 mA Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

November 5, 2007
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL QUAD 2-INPUT NAND 30 0HM LINE DRIVER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-90565 REV A
November 22, 1991
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL QUAD 2-INPUT NAND 30 0HM LINE DRIVER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
February 13, 1991
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL QUAD 2-INPUT NAND 30 0HM LINE DRIVER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement