DLA - SMD-5962-87646

MICROCIRCUIT, DIGITAL, CMOS, HEX CONTACT BOUNCE ELIMINATOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 3 February 1988
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 14490A Hex contact bounce eliminator

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package

Supply voltage range (VDD) - - - - - - - - - - - - - −0.5 V dc to +18 V dc Input voltage range- - - - - - - - - - - - - - - - - −0.5 to VDD +0.5 V dc Input current, per pin (IIN) - - - - - - - - - - - - ±10 mA Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - - - 500 mW Lead temperature (soldering, 8 seconds)- - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Case E - - - - - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ)- - - - - - - - - - - - - - +175°C

Supply voltage - - - - - - - - - - - - - - - - - - - +5 V dc to +15 V dc Case operating temperature range (TC)- - - - - - - - −55°C to +125°C Oscillator frequency (OSCOUT) at +25°C with CEXT ≥ 100 pF: VDD = 5 V- - - - - - - - - - - - - - - - - - - - - 1.5/CEXT (in µF) Hz VDD = 10 V - - - - - - - - - - - - - - - - - - - - 4.5/CEXT (in µF) Hz VDD = 15 V - - - - - - - - - - - - - - - - - - - - 6.5/CEXT (in µF) Hz

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 1, 2021
MICROCIRCUIT, DIGITAL, CMOS, HEX CONTACT BOUNCE ELIMINATOR, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
March 26, 2014
MICROCIRCUIT, DIGITAL, CMOS, HEX CONTACT BOUNCE ELIMINATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 6, 2006
MICROCIRCUIT, DIGITAL, CMOS, HEX CONTACT BOUNCE ELIMINATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 15, 2005
MICROCIRCUIT, DIGITAL, CMOS, HEX CONTACT BOUNCE ELIMINATOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-87646
February 3, 1988
MICROCIRCUIT, DIGITAL, CMOS, HEX CONTACT BOUNCE ELIMINATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement