FORD WSS-M1A343-A1
STEEL, ZINC/NICKEL PLATING, ALUMINUM RICH ORGANIC COATING (POST COATED)
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 3 May 1999 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1. SCOPE
The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then goes through a pretreatment and an immersion coated aluminum rich organic coating to produce a duplex system.
Document History
January 28, 2004
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then...
September 19, 2002
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by these specifications is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then...
March 8, 2001
STEEL, ZINC/NICKEL PLATED, IMMERSION COATED
1. SCOPE The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then...
FORD WSS-M1A343-A1
May 3, 1999
STEEL, ZINC/NICKEL PLATING, ALUMINUM RICH ORGANIC COATING (POST COATED)
1. SCOPE The material defined by this specification is a low carbon steel sheet coated on both sides with an electrolytic zinc/nickel alloy. The coated sheet is formed into a component, which then...