DIN EN 4124

Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1210 MPa (at ambient temperature) / 730 °C; German and English version EN 4124:2004

inactive
Organization: DIN
Publication Date: 1 November 2006
Status: inactive
Page Count: 16
ICS Code (Nuts): 49.030.30

Document History

July 1, 2018
Luft- und Raumfahrt - Einnietmuttern, selbstsichernd, aus hochwarmfester Nickelbasislegierung NI-PH1302 (Waspaloy), Gewinde versilbert, fuer 60° Aufweitung - Klasse: 1 210 MPa (bei Raumtemperatur) / 730 °C; Deutsche und Englische Fassung EN 4124:2018
Diese Europäische Norm legt die Eigenschaften von selbstsichernden Einnietmuttern aus NI-PH1302, Gewinde versilbert, für den Gebrauch bei konischen Bohrungen von 60° für Anwendungen in der Luft- und...
January 1, 2018
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1210 MPa (at ambient temperature) / 730 °C; German and English version FprEN 4124:2017
A description is not available for this item.
DIN EN 4124
November 1, 2006
Aerospace series - Shank nuts, self-locking, in heat resisting nickel base alloy NI-PH1302 (Waspaloy), silver plated on thread, for 60° swage - Classification: 1210 MPa (at ambient temperature) / 730 °C; German and English version EN 4124:2004
A description is not available for this item.
June 1, 1994
Aerospace series; shank nuts, self-locking, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated on thread, for 60° swage; classification: 1210 MPa (at ambient temperature)/730 °C
A description is not available for this item.
Advertisement