NPFC - A-A-55571/3
CIRCUIT BREAKER, 28 VOLTS (V) DC, MANUAL RESET, WATERPROOF, 105 AMPERES (A) TO 200 A
| Organization: | NPFC |
| Publication Date: | 24 June 1996 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This CID covers the general requirements for manual reset, nonwaterproof, circuit breakers rated at 28 V dc, 105 A to 200 A. Circuit breakers covered by this CID are intended for commercial/industria
This CID uses a classification system which is included in the Part or Identification Number (PIN). The PIN shall be AA55571/03- (plus a dash number from table I). Complete PIN example: AA55571/03-002 (see 6.1).
Document History