DS/ISO 8378-3

Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 3,8 tpmm (96 tpi), on both sides - Part 3: Track format B

inactive, Most Current
Organization: DS
Publication Date: 8 July 1991
Status: inactive
ICS Code (Magnetic disks): 35.220.21
scope:

The standard specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in) flexible disk cartridges intended for data interchange between data processing systems.

Document History

DS/ISO 8378-3
July 8, 1991
Information processing - Data interchange on 130 mm (5.25 in) flexible disk cartridges using modified frequency modulation recording at 7 958 ftprad, 3,8 tpmm (96 tpi), on both sides - Part 3: Track format B
The standard specifies the quality of recorded signals, the track layout, and a track format to be used on 130 mm (5,25 in) flexible disk cartridges intended for data interchange between data...
Advertisement