BSI - BS EN 2258
Circular Tubes for Fluids in Aluminium and Aluminium Alloys - Diameter 3,2 mm Less Than or Equal to D Less Than or Equal to 100 mm - Thickness 0,6 mm Less Than or Equal to a Less Than or Equal to 2,5 mm - Dimensions
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 June 1997 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Structure and structure elements): | 49.045 |
Document History
BS EN 2258
June 15, 1997
Circular Tubes for Fluids in Aluminium and Aluminium Alloys - Diameter 3,2 mm Less Than or Equal to D Less Than or Equal to 100 mm - Thickness 0,6 mm Less Than or Equal to a Less Than or Equal to 2,5 mm - Dimensions
A description is not available for this item.