DS/EN 993-14
Methods of testing dense shaped refractory products - Part 14: Determination of thermal conductivity by the hot-wire (cross-array) method
inactive, Most Current
| Organization: | DS |
| Publication Date: | 30 June 1998 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Refractories): | 81.080 |
scope:
This Part of EN 993 specifies a hot-wire (cross-array) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped products and to powdered or granular materials (see 7.3), for thermal conductivities of less than 1,5 W/m.K. Electrically conducting materials cannot be measured.
Document History
DS/EN 993-14
June 30, 1998
Methods of testing dense shaped refractory products - Part 14: Determination of thermal conductivity by the hot-wire (cross-array) method
This Part of EN 993 specifies a hot-wire (cross-array) method for the determination of thermal conductivity of refractory products and materials. It is applicable to dense and insulating shaped...
Methods of testing insulating and dense shaped refractory products - Part 14: Determination of thermal conductivity by the hot wire (cross-array) and resistance thermometer methods
This standard describes the hot-wire/cross-array and resistance thermometer methods for the determination of thermal conductivity of non-carbonacious, dielectric refractory products and...