DS/EN 12067-1

Gas/air ratio controls for gas burners and gas burning appliances - Part 1: Pneumatic types

inactive
Organization: DS
Publication Date: 22 December 1998
Status: inactive
Page Count: 22
ICS Code (Gas fuel burners): 27.060.20
scope:

This part of the standard specifies the safety, construction and performance requirements for gas/air ratio controls for inlet pressure up to and including 500 mbar of nominal connection size up to and including DN 150, intended for use with gas appliances for use with one or more fuel gases of the first, second or third families. It also describes the test procedures for evaluating these requirements and specifies information necessary for installation and use.

Document History

June 20, 2003
Gas/air ratio controls for gas burners and gas burning appliances - Part 1: Pneumatic types
This part of the standard specifies the safety, construction and performance requirements for gas/air ratio controls for inlet pressure up to and including 500 mbar of nominal connection size up to...
DS/EN 12067-1
December 22, 1998
Gas/air ratio controls for gas burners and gas burning appliances - Part 1: Pneumatic types
This part of the standard specifies the safety, construction and performance requirements for gas/air ratio controls for inlet pressure up to and including 500 mbar of nominal connection size up to...

References

Advertisement