NPFC - DI-EMCS-81540
ELECTROMAGNETIC ENVIRONMENTAL EFFECTS (E3) INTEGRATION AND ANALYSIS REPORT (E31AR)
| Organization: | NPFC |
| Publication Date: | 19 December 2002 |
| Status: | inactive |
| Page Count: | 2 |
scope:
Use/relationship: The E3IAR describes implementation of E3 interface and performance requirements into system hardware and software and provides the means for the government to evaluate E3 compliance with requirements throughout the life cycle of the system.
a. This DID contains the format and content preparation instructions for data resulting from the work task described by 4.1 of MIL-STD-464 and is intended for airborne, sea, space, and ground systems, including associated ordnance. It is normally applied to the System Design and Development phase of a program, but it can be used in any phase.
d. This DID is related to DI-EMCS-81541A and DI-EMCS-81542A.
intended Use:
The E3IAR describes implementation of E3 interface and performance requirements into system hardware and software and provides the means for the government to evaluate E3 compliance with... View More
Document History