DS/EN 60191-6

Mechanical standardization of semiconductor devices - Part 6: General rules for the preparation of outline drawings of surface mounted semiconductor device packages

inactive, Most Current
Organization: DS
Publication Date: 24 February 2005
Status: inactive
Page Count: 46
ICS Code (Semiconductor devices in general): 31.080.01
scope:

This standard on mechanical standardizartion gives general rules for the preparation of outlines drawings of surface-mounted semiconductor devices. It supplements IEC 60191-1 and 60191-3. It covers all surface-mounted devices-discrete semicnductors as well as integrated curcuits-classified as form E in Clause 3 of IEC 60191-4.

Document History

DS/EN 60191-6
February 24, 2005
Mechanical standardization of semiconductor devices - Part 6: General rules for the preparation of outline drawings of surface mounted semiconductor device packages
This standard on mechanical standardizartion gives general rules for the preparation of outlines drawings of surface-mounted semiconductor devices. It supplements IEC 60191-1 and 60191-3. It covers...
Advertisement