FORD ESA-M6J140-A

PRIMER, ZINC RICH - EXEMPT SOLVENT

inactive
Buy Now
Organization: FORD
Publication Date: 7 December 1983
Status: inactive
Page Count: 4
scope:

1. SCOPE

The material defined by this specification is a dippable high metallic primer which consists primarily of metallic zinc dust, a modified epoxy resin vehicle and additives to prevent settling and chemical reactions during storage. The metallic particles shall be of sufficient fineness that the material may be sprayed utilizing high pressure airless and conventional spray equipment without clogging the nozzle orifices normally used in production.

Document History

May 14, 2012
PRIMER - ZINC-RICH - EXEMPT SOLVENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a dippable high metallic primer which consists primarily of metallic zinc dust, a modified epoxy resin vehicle and additives to prevent settling and...
April 28, 2008
PRIMER - ZINC-RICH - EXEMPT SOLVENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a dippable high metallic primer which consists primarily of metallic zinc dust, a modified epoxy resin vehicle and additives to prevent settling and...
FORD ESA-M6J140-A
December 7, 1983
PRIMER, ZINC RICH - EXEMPT SOLVENT
1. SCOPE The material defined by this specification is a dippable high metallic primer which consists primarily of metallic zinc dust, a modified epoxy resin vehicle and additives to prevent settling...

References

Advertisement