DS/EN 60454-3-18

Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 18: Polypropylene film tapes with pressure-sensitive adhesive

inactive, Most Current
Organization: DS
Publication Date: 18 November 2003
Status: inactive
Page Count: 15
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This standard contains the requirements for polypropylene film tapes with a pressure-sensitive adhesive. Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specfication alone.

Document History

DS/EN 60454-3-18
November 18, 2003
Pressure-sensitive adhesive tapes for electrical purposes - Part 3: Specifications for individual materials - Sheet 18: Polypropylene film tapes with pressure-sensitive adhesive
This standard contains the requirements for polypropylene film tapes with a pressure-sensitive adhesive. Materials which conform to this specification meet established levels of performance. However,...
Advertisement