ASTM International - ASTM D3185-06(2010)

Standard Test Methods for Rubber-Evaluation of SBR (Styrene-Butadiene Rubber) Including Mixtures With Oil

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2010
Status: inactive
Page Count: 6
ICS Code (Rubber): 83.060
significance And Use:

These test methods are mainly intended for referee purposes but may be used for quality control of synthetic rubber production. They may also be used in research and development work and for... View More

scope:

1.1 These test methods cover the standard materials, test formulas, mixing procedures, and test methods for the evaluation of emulsion polybutadiene (EBR) and styrene-butadiene rubbers (SBR) including the emulsion polybutadiene oil masterbatch rubbers, SBR oil masterbatches, and partially crosslinked and high Mooney rubbers.

1.2 These test methods are also applicable to certain types of solution SBR and solution SBR oil masterbatches that are used in applications requiring vulcanization.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2021
Standard Test Methods for Rubber-Evaluation of SBR (Styrene-Butadiene Rubber) Including Mixtures With Oil
1.1 These test methods cover the standard materials, test formulas, mixing procedures, and test methods for the evaluation of emulsion polybutadiene (EBR) and styrene-butadiene rubbers (SBR)...
June 1, 2016
Standard Test Methods for Rubber—Evaluation of SBR (Styrene-Butadiene Rubber) Including Mixtures With Oil
1.1 These test methods cover the standard materials, test formulas, mixing procedures, and test methods for the evaluation of emulsion polybutadiene (EBR) and styrene-butadiene rubbers (SBR)...
ASTM D3185-06(2010)
December 1, 2010
Standard Test Methods for Rubber-Evaluation of SBR (Styrene-Butadiene Rubber) Including Mixtures With Oil
1.1 These test methods cover the standard materials, test formulas, mixing procedures, and test methods for the evaluation of emulsion polybutadiene (EBR) and styrene-butadiene rubbers (SBR)...
March 1, 2006
Standard Test Methods for Rubber-Evaluation of SBR (Styrene-Butadiene Rubber) Including Mixtures With Oil
1.1 These test methods cover the standard materials, test formulas, mixing procedures, and test methods for the evaluation of emulsion polybutadiene (EBR) and styrene-butadiene rubbers (SBR)...
December 1, 2005
Standard Test Methods for Rubber-Evaluation of SBR (Styrene-Butadiene Rubber) Including Mixtures With Oil
1.1 These test methods cover the standard materials, test formulas, mixing procedures, and test methods for the evaluation of emulsion polybutadiene (EBR) and styrene-butadiene rubbers (SBR)...
May 10, 1999
Standard Test Methods for Rubber-Evaluation of SBR (Styrene-Butadiene Rubber) Including Mixtures With Oil
1.1 These test methods cover the standard materials, test formulas, mixing procedures, and test methods for the evaluation of emulsion polybutadiene (EBR) and styrene-butadiene rubbers (SBR)...
Advertisement