NEMA WC 73

Wire Selection Guidelines for Wires Rated at 200-450 Degrees Celsius

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2000
Status: inactive
Page Count: 33

Document History

January 1, 2000
Wire Selection Guidelines for Wires Rated at 200°C to 450°C
This standard contains guidelines for calculating amperages and selecting wires for temperatures from 200°C to 450°C and for voltage ratings up to and including 1000 V rms. Ampacity charts,...
January 1, 2000
Wire Selection Guidelines for Wires Rated at 200-450° C
This standard contains guidelines for calculating amperages and selecting wires for temperatures from 200°C to 450°C and for voltage ratings up to and including 1000 volts rms. Ampacity charts,...
January 1, 2000
Wire Selection Guidelines for Wires Rated at 200-450 Degrees Celsius
This standard contains guidelines for calculating amperages and selecting wires for temperatures from 200o to 450oC and for voltage ratings up to and including 1000 volts rms. Ampacity charts,...
NEMA WC 73
January 1, 2000
Wire Selection Guidelines for Wires Rated at 200-450 Degrees Celsius
A description is not available for this item.
January 1, 2000
Wire Selection Guidelines for Wires Rated at 200-450° C
A description is not available for this item.
Advertisement