FORD - WSS-M2A163-A4
ALUMINUM ALLOY, AUTOBODY SHEET, NON-HEAT TREATABLE
| Organization: | FORD |
| Publication Date: | 15 June 2000 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The materials defined by these specifications are formable, non-heat treatable AA 5xxx series (magnesium based) autobody aluminum sheet alloys. Four distinct variants are identified: A1 & A2 define two strength levels of low magnesium structural alloys that have to be capable of limited Class-1 exposure (e. g. A-pillar), while A3 & A4 define two categories of higher magnesium alloys with medium strength and high formability, suitable for closure inners and reinforcements. Furthermore, these alloys may be supplied bare or pretreated. Specification WSS-M10P12-A1 shall be used where pretreatment is necessary to promote durable structural adhesive bonding.
Document History