CTA - EIA-761-A
DTV Remodulator Specification with Enhanced OSD Capability
| Organization: | CTA |
| Publication Date: | 1 July 1999 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This standard defines minimum specifications for a one-way data path utilizing an 8 VSB trellis or a 16 VSB remodulator in compliance with ATSC Standard N53, Annex D. This standard references EIA-799 for on-screen display (OSD) capabilities.
This standard applies to any type of device used to connect to an ATSC compliant digital television receiver (DTV) receiver. Devices meeting this standard should interoperate with any ATSC compliant receiver that also supports "monitor mode." For information concerning monitor mode recommendations, refer to EIA CEB5.
This standard addresses required RF output specifications, on-screen display (OSD) capabilities, and capability profiles for a DTV remodulator and recommendations concerning input to the remodulator. This standard does not address 8 VSB without OSD. For information concerning 8 VSB without OSD, see EIA- 762.
Document History