IEC 60534-2-3

Industrial-Process Control Valves Part 2: Flow Capacity Section Three - Test Procedures

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1983
Status: inactive
Page Count: 40
ICS Code (Electrical wires and cables): 29.060
ICS Code (Industrial process measurement and control): 25.040.40

Document History

December 1, 2015
Industrial-process control valves – Part 2-3: Flow capacity – Test procedures
This part of IEC 60534 is applicable to industrial-process control valves and provides the flow capacity test procedures for determining the following variables used in the equations given in IEC...
December 1, 1997
Industrial-Process Control Valves - Part 2-3: Flow Capacity - Test Procedures
This section of IEC 60534-2 is applicable to industrial-process control valves and provides the flow capacity test procedures for determining the following variables used in the equations given in...
IEC 60534-2-3
January 1, 1983
Industrial-Process Control Valves Part 2: Flow Capacity Section Three - Test Procedures
A description is not available for this item.
Advertisement