DS/ISO 6134

Rubber hoses for steam - Specification

inactive, Most Current
Organization: DS
Publication Date: 1 January 1982
Status: inactive
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

The standard specifies requirements for two classes and three types of rubber steam hoses. Non oil-resistant cover, oil-resistant cover, intended for a maximum working steam pressure of 0,6 MPa, 1,0 MPa and 1,6 MPa. Hoses complying with the requirements of the standard are not suitable for use in the preparation of foodstuffs.

Document History

DS/ISO 6134
January 1, 1982
Rubber hoses for steam - Specification
The standard specifies requirements for two classes and three types of rubber steam hoses. Non oil-resistant cover, oil-resistant cover, intended for a maximum working steam pressure of 0,6 MPa, 1,0...
Advertisement