DS/ISO/IEC 8613-10
Information technology - Open Document Architecture (ODA) and Interchange Format - Part 10: Formal specifications
| Organization: | DS |
| Publication Date: | 28 November 1995 |
| Status: | inactive |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
The purpose of ISO/IEC 8613 is to facilitate the interchange of documents. In the context of ISO/IEC 8613, documents are considered to be items such as memoranda, letters, invoices, forms and reports, which may include pictures and tabular material. The content elements used within the documents may include graphic characters, geometric graphics elements and raster graphics elements, all potentially within one document.
Document History