DS/EN 81-58

Safety rules for the construction and installation of lifts – Examination and tests – Part 58: Landing doors fire resistance test

inactive
Organization: DS
Publication Date: 26 September 2003
Status: inactive
Page Count: 31
ICS Code (Lifts. Escalators): 91.140.90
scope:

This standard specifies the method of test for determining the fire resistance of lift landing doors which may be exposed to a fire from the landing side. The procedure applies to all types of lift landing doors used as a means of access to lifts in buildings and which are intended to provide a fire barrier to the spread of fire via the lift well.

Document History

May 30, 2022
Safety rules for the construction and installation of lifts – Examination and tests – Part 58: Landing doors fire resistance test
This document specifies the fire resistance requirements for lift landing doors which are intended to provide a barrier to the spread of fire from the landing side and via the lift well in buildings...
March 20, 2018
Safety rules for the construction and installation of lifts – Examination and tests – Part 58: Landing doors fire resistance test
This European Standard specifies the method of test for determining the fire resistance of lift landing doors which may be exposed to a fire from the landing side. The procedure applies to all types...
DS/EN 81-58
September 26, 2003
Safety rules for the construction and installation of lifts – Examination and tests – Part 58: Landing doors fire resistance test
This standard specifies the method of test for determining the fire resistance of lift landing doors which may be exposed to a fire from the landing side. The procedure applies to all types of lift...
Safety rules for the construction and installation of lifts – Examination and tests – Part 58: Landing doors fire resistance test
This European Standard specifies the method of test for determining the fire resistance of lift landing doors which may be exposed to a fire from the landing side. The procedure applies to all types...
Safety rules for the construction and installation of lifts - Examination and tests - Part 58: Landing doors fire resistance test
This draft European Standard specifies the method of test for determining the fire resistance of lift landing doors which may be exposed to a fire from the landing side. The procedure applies to all...
Advertisement