1. SCOPE The materials defined by these specifications are polish resistant, thermosetting acrylic baking enamels suitable for exterior exposure on large, highly visible surfaces.
The material defined by this specification is a polish resistant, thermosetting acrylic baking enamel suitable for exterior exposure on large, highly visible sheet metal surfaces.
1. SCOPE The materials defined by these specifications consist of a pigmented, modified polyester basecoat enamel over which is applied a clear thermo-setting acrylic topcoat in a wet on wet process...
The materials defined by these specifications consist of a pigmented, modified polyester basecoat enamel over which is applied a clear thermosetting acrylic topcoat in a wet on wet process and...
The materials defined by these specifications are coatings with an intermediate V.O.C. level and consist of a pigmented, modified polyester basecoat enamel over which is applied a clear thermosetting...
The materials defined by these specifications are coatings with an intermediate V.O.C. level and consist of a pigmented, modified polyester basecoat enamel over which is applied a clear thermosetting...
1. SCOPE The material defined by this specification is an amino modified thermo-setting acrylic resin, in the form of finely divided particles dispersed in a non-aqueous solvent, which is a pigmented...
The material defined by this specification is an amino modified thermosetting acrylic resin, in the form of finely divided particles dispersed in a non acqueous solvent, which is pigmented baking...