DS 887-1

Solid fuel stove for room heating - Part 1: Requirements

inactive
Organization: DS
Publication Date: 2 July 1990
Status: inactive
Page Count: 10
ICS Code (Solid fuel heaters): 97.100.30
scope:

The standard specifies requirements for the manufacturing of open fire stoves having a net performance of up to ..15 kw. The standard includes small closed fireplaces for solid fuel, intended for placing in living room and for direct heating of the room. Mainly the heat emission takes place at radiation and convection. The standard also includes stoves, which are connected to a heatconducted system, either by air or water.

Document History

January 21, 2000
Solid fuel stove for room heating - Part 1: Requirements
The standard specifies requirements for the manufacturing of open fire stoves having a net performance of up to 15 kw. The standard includes small closed fireplaces for solid fuel, intended for...
DS 887-1
July 2, 1990
Solid fuel stove for room heating - Part 1: Requirements
The standard specifies requirements for the manufacturing of open fire stoves having a net performance of up to ..15 kw. The standard includes small closed fireplaces for solid fuel, intended for...
Advertisement