SNZ - AS/NZS 60320.1
Appliance couplers for household and similar general purposes Part 1: General requirements
| Organization: | SNZ |
| Publication Date: | 21 December 2004 |
| Status: | inactive |
| Page Count: | 132 |
scope:
This part of AS/NZS 60320 is applicable to two-pole appliance couplers for a.c. only, with or without earthing contact, with a rated voltage not exceeding 250 V and a rated current not exceeding 16 A, for household and similar general purposes and intended for the connection of a supply cord to electrical appliances or other electrical equipment for 50 Hz or 60 Hz supply.
Additional requirements for Group 2 and Group 3 appliance couplers are given in Annex ZA.
NOTE 1 Appliance inlets integrated or incorporated in appliances or other equipment are within the scope of this standard. The dimensional and general requirements of this standard apply to such inlets, but certain tests may not be relevant.
NOTE 2 The requirements for connectors are based on the assumption that the temperature of the pins of the corresponding appliance inlets does not exceed
70°C for connectors for cold conditions;
120°C for connectors for hot conditions;
155°C for connectors for very hot conditions.
NOTE 3 Appliance couplers complying with this standard are suitable for use at ambient temperatures not normally exceeding 25°C, but occasionally reaching 35°C.
NOTE 4 Appliance couplers complying with the standard sheets in this standard are intended for the connection of equipment having no special protection against moisture. If appliance couplers are used with equipment which may be subject to spillage of liquid in normal use then protection against moisture is to be provided by the equipment.
NOTE 5 Special constructions may be required
- in locations where special conditions prevail, for example, as in ships, vehicles and the like;
- in hazardous locations, for example, where explosions are liable to occur.
Document History