DS/EN 60320-2-3/A1
Appliance couplers for household and similar general purposes – Part 2-3: Appliance coupler with a degree of protection higher than IPX0
| Organization: | DS |
| Publication Date: | 19 July 2005 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Plugs, socket-outlets, couplers): | 29.120.30 |
scope:
This standard applies to two-pole non-reversible cold condition (70 degree C) appliance couplers for a.c. only, with a degree of protection against ingress of water higher than IPXO, with a rated voltage not exceeding 250 V and a rated current not exceeding 10 A for 50 Hz or 60 Hz supply. They are intended for the connection of the circular supply cord to electrical appliances of class II for household and light industrial use. Appliance inlets integrated in or incorporated in appliances or other equipment are within the scope of this standard. The dimensional and general requirements of this standard apply to such inlets, but certain tests may not be relevant.
Document History