DS/EN 1920
Transportable gas cylinders – Cylinders for compressed gases (excluding acetylene) – Inspection at time of filling
inactive
Buy Now
| Organization: | DS |
| Publication Date: | 15 November 2000 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Pressure vessels): | 23.020.30 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This standard: - specifies the inspection requirements at the time of filling and applies to seamless or welded transportable gas cylinders made of steel or aluminium alloy for compressed gases (excluding acetylene) of water capacity from 0,5 litre up to 150 litres. It also applies, as far as practicable, to cylinders of less than 0,5 litre water capacity.
Document History
DS/EN 1920
November 15, 2000
Transportable gas cylinders – Cylinders for compressed gases (excluding acetylene) – Inspection at time of filling
This standard: – specifies the inspection requirements at the time of filling and applies to seamless or welded transportable gas cylinders made of steel or aluminium alloy for compressed gases...